ContiTech AG Enclosed Conveyor Belt SICON®

Description
The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility. The extra-high flexibility of SICON® conveyor belts renders involved system configurations possible for optimum conformity to topographical conditions. They can cope with corners and edges without the need for additional transfer points. Cornering radii of less than a meter can be realized. This makes possible the serpentine routing often required to cope with major altitude differences over very short distances. Properties: Copes well with steeply rising topography Eliminates need for transfer points thanks to good curve negotiability Does not pollute because belt closed on return trip Allows for two-way conveyor system: belt can be loaded in both directions; varying routing possible for trip out and back Prevents dust emissions Protects sensitive materials conveyed Is lightweight and flexible, easy to install; self-centering between guide pulleys and support pulleys Make minimal space demands Allows for gradients of up to 35° Reduces tensile load on belt by arrangement of several drive stations (with at least 90° encapsulation in curves). Cleans itself Can negotiate 180° curves with a radius smaller than 1 meter Opens the way to many feed and discharge options Loads uniformly and accelerates quickly Applications: Construction industry Power industry Cellulose industry Steel/metal industry Underground/surface mining Foodstuffs industry Processing industry
Description
The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility. The extra-high flexibility of SICON® conveyor belts renders involved system configurations possible for optimum conformity to topographical conditions. They can cope with corners and edges without the need for additional transfer points. Cornering radii of less than a meter can be realized. This makes possible the serpentine routing often required to cope with major altitude differences over very short distances. Properties: Copes well with steeply rising topography Eliminates need for transfer points thanks to good curve negotiability Does not pollute because belt closed on return trip Allows for two-way conveyor system: belt can be loaded in both directions; varying routing possible for trip out and back Prevents dust emissions Protects sensitive materials conveyed Is lightweight and flexible, easy to install; self-centering between guide pulleys and support pulleys Make minimal space demands Allows for gradients of up to 35° Reduces tensile load on belt by arrangement of several drive stations (with at least 90° encapsulation in curves). Cleans itself Can negotiate 180° curves with a radius smaller than 1 meter Opens the way to many feed and discharge options Loads uniformly and accelerates quickly Applications: Construction industry Power industry Cellulose industry Steel/metal industry Underground/surface mining Foodstuffs industry Processing industry

Suppliers

Company
Product
Description
Supplier Links
Enclosed Conveyor Belt - SICON® - ContiTech AG
Hanover, Germany
Enclosed Conveyor Belt
SICON®
Enclosed Conveyor Belt SICON®
The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility. The extra-high flexibility of SICON® conveyor belts renders involved system configurations possible for optimum conformity to topographical conditions. They can cope with corners and edges without the need for additional transfer points. Cornering radii of less than a meter can be realized. This makes possible the serpentine routing often required to cope with major altitude differences over very short distances. Properties: Copes well with steeply rising topography Eliminates need for transfer points thanks to good curve negotiability Does not pollute because belt closed on return trip Allows for two-way conveyor system: belt can be loaded in both directions; varying routing possible for trip out and back Prevents dust emissions Protects sensitive materials conveyed Is lightweight and flexible, easy to install; self-centering between guide pulleys and support pulleys Make minimal space demands Allows for gradients of up to 35° Reduces tensile load on belt by arrangement of several drive stations (with at least 90° encapsulation in curves). Cleans itself Can negotiate 180° curves with a radius smaller than 1 meter Opens the way to many feed and discharge options Loads uniformly and accelerates quickly Applications: Construction industry Power industry Cellulose industry Steel/metal industry Underground/surface mining Foodstuffs industry Processing industry

The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility.

The extra-high flexibility of SICON® conveyor belts renders involved system configurations possible for optimum conformity to topographical conditions. They can cope with corners and edges without the need for additional transfer points. Cornering radii of less than a meter can be realized. This makes possible the serpentine routing often required to cope with major altitude differences over very short distances.

Properties:

  • Copes well with steeply rising topography
  • Eliminates need for transfer points thanks to good curve negotiability
  • Does not pollute because belt closed on return trip
  • Allows for two-way conveyor system: belt can be loaded in both directions; varying routing possible for trip out and back
  • Prevents dust emissions
  • Protects sensitive materials conveyed
  • Is lightweight and flexible, easy to install; self-centering between guide pulleys and support pulleys
  • Make minimal space demands
  • Allows for gradients of up to 35°
  • Reduces tensile load on belt by arrangement of several drive stations (with at least 90° encapsulation in curves).
  • Cleans itself
  • Can negotiate 180° curves with a radius smaller than 1 meter
  • Opens the way to many feed and discharge options
  • Loads uniformly and accelerates quickly

Applications:

  • Construction industry
  • Power industry
  • Cellulose industry
  • Steel/metal industry
  • Underground/surface mining
  • Foodstuffs industry
  • Processing industry
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number SICON®
Product Name Enclosed Conveyor Belt
Application Heavy Industry
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 69 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor belts for steep inclined and vertical conveying - FLEXOWELL® - ContiTech AG
Specs
Application Heavy Industry; , ship loading and unloading, foundry plants, silo feeding, waste recycling, large material flows in the horizontal path
Width ? to 126 inch (? to 3200 mm)
View Details
Balanced Weave Belting - B-42-10-4-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5992 lbs (0.2717 kg)
View Details