ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX MULTILAM ADVANCE

Description
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for high impact loads suitable for counterbending suitable for clutches
Description
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for high impact loads suitable for counterbending suitable for clutches

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX MULTILAM ADVANCE - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX MULTILAM ADVANCE
Industrial Transmission Belts ROFLEX MULTILAM ADVANCE
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for high impact loads suitable for counterbending suitable for clutches

Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement
Properties:

  • resistant to temperatures from -30°C to +90°C
  • dust-proof
  • suitable for tropical climates
  • suitable for high impact loads
  • suitable for counterbending
  • suitable for clutches
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX MULTILAM ADVANCE
Product Name Industrial Transmission Belts
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075950 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 20.00 inch (508.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HAA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 154.33 inch (2000.00 to 3920.00 mm)
Type Single Band
View Details
Industrial Transmission Belts - ROFLEX DIN 7753 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 512.00 to 12500.00 inch (13004.79 to 317499.83 mm)
Type Single Band
Belt Rubber
View Details