RS Components, Ltd. V & Wedge Belts 1368446

Description
SPZ Section Wrapped Wedge Belt 1700mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1700mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368446 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368446
V & Wedge Belts 1368446
SPZ Section Wrapped Wedge Belt 1700mm L

SPZ Section Wrapped Wedge Belt 1700mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368446
Product Name V & Wedge Belts
Belt Length 66.93 inch (1700.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368389 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 92.91 inch (2360.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368355 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 47.52 inch (1207.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details