ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX GARDEN

Description
Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep Properties: conditionally resistant to oil resistant to temperatures from -30°C to +80°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending
Description
Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep Properties: conditionally resistant to oil resistant to temperatures from -30°C to +80°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX GARDEN - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX GARDEN
Industrial Transmission Belts ROFLEX GARDEN
Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep Properties: conditionally resistant to oil resistant to temperatures from -30°C to +80°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending

Heavy-duty V-belt for good slip control and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep
Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -30°C to +80°C
  • dust-proof
  • suitable for tropical climates
  • suitable for highest loads
  • increased power ratings
  • suitable for clutches
  • suitable for counterbending
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX GARDEN
Product Name Industrial Transmission Belts
Belt Length 170.00 to 1330.00 inch (4318.00 to 33781.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 24.80 inch (630.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
Automotive Aftermarket Belts - ROFAN™ V-Belts - ContiTech Roulunds Rubber A/S
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details