ContiTech Roulunds Rubber A/S Automotive Aftermarket Belts ROFAN™ V-Belts

Description
ROFAN™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles. ROFAN™ V-Belt a) Base b) Tension member cushioning c) Tension member d) Cover fabric Design and Functions V-belts are used in belt drive transmission systems. The shape of their cross-section is trapezoidal. The friction in a wedge-shaped groove is substantially higher than with a flat support. V-belts take advantage of this fact. They are made of rubber with a textile or steel cord insert. They can transmit much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings. Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it is important that all belts be replaced at the same time. Properties open-flanked maintenance-free No retightening required matching lenghts extremely durable oil-resistant temperature-stable tropicalized
Description
ROFAN™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles. ROFAN™ V-Belt a) Base b) Tension member cushioning c) Tension member d) Cover fabric Design and Functions V-belts are used in belt drive transmission systems. The shape of their cross-section is trapezoidal. The friction in a wedge-shaped groove is substantially higher than with a flat support. V-belts take advantage of this fact. They are made of rubber with a textile or steel cord insert. They can transmit much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings. Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it is important that all belts be replaced at the same time. Properties open-flanked maintenance-free No retightening required matching lenghts extremely durable oil-resistant temperature-stable tropicalized

Suppliers

Company
Product
Description
Supplier Links
Automotive Aftermarket Belts - ROFAN™ V-Belts - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Automotive Aftermarket Belts
ROFAN™ V-Belts
Automotive Aftermarket Belts ROFAN™ V-Belts
ROFAN™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles. ROFAN™ V-Belt a) Base b) Tension member cushioning c) Tension member d) Cover fabric Design and Functions V-belts are used in belt drive transmission systems. The shape of their cross-section is trapezoidal. The friction in a wedge-shaped groove is substantially higher than with a flat support. V-belts take advantage of this fact. They are made of rubber with a textile or steel cord insert. They can transmit much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings. Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it is important that all belts be replaced at the same time. Properties open-flanked maintenance-free No retightening required matching lenghts extremely durable oil-resistant temperature-stable tropicalized

ROFAN™ V-Belts are oil-resistant and temperature-stable. Their properties allow them to meet the high requirements for driving man and auxiliary engines in cars and commercial vehicles.
ROFAN™ V-Belt
a) Base
b) Tension member cushioning
c) Tension member
d) Cover fabric
Design and Functions V-belts are used in belt drive transmission systems. The shape of their cross-section is trapezoidal.
The friction in a wedge-shaped groove is substantially higher than with a flat support. V-belts take advantage of this fact. They are made of rubber with a textile or steel cord insert. They can transmit much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings.
Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it is important that all belts be replaced at the same time.
Properties

  • open-flanked
  • maintenance-free
  • No retightening required
  • matching lenghts
  • extremely durable
  • oil-resistant
  • temperature-stable
  • tropicalized
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFAN™ V-Belts
Product Name Automotive Aftermarket Belts
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056742 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 40.55 inch (1030.00 mm)
Belt Rubber; Rubber
View Details
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Type Single Band
Belt Rubber
View Details