ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX LAM ADVANCE

Description
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C suitable for high impact loads suitable for counterbending suitable for clutches
Description
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C suitable for high impact loads suitable for counterbending suitable for clutches

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX LAM ADVANCE - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX LAM ADVANCE
Industrial Transmission Belts ROFLEX LAM ADVANCE
Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C suitable for high impact loads suitable for counterbending suitable for clutches

Heavy-duty V-belts with reinforced PE tensile member of different types for controlled slip and noiseless clutch engagement
Properties:

  • resistant to temperatures from -30°C to +90°C
  • suitable for high impact loads
  • suitable for counterbending
  • suitable for clutches
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX LAM ADVANCE
Product Name Industrial Transmission Belts
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 59.06 inch (1500.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX LAM POWER - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details