ContiTech AG Industrial Belts CONTI®V

Description
Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V
Industrial Belts CONTI®V
Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Wrapped V-belt for demanding drives in all sectors of machine engineering, classic according to DIN 2215, narrow according to DIN 7753.

Properties:

  • temperature range from –55°C to +70°C
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V
Product Name Industrial Belts
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Belt Length 425.00 to 13208.00 inch (10794.99 to 335483.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V DUAL - ContiTech AG
Specs
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details