ContiTech AG Automotive Aftermarket Belts V-Belts

Description
V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A V-belt consists essentially of: A) Synthetic rubber base body B) Tension member bed C) Polyester tension members D) Backing fabric With V-belts, power is transmitted via the static friction on the flanks. They can transmit significantly higher torques than flat belts with the same space requirement. The higher friction on the belt flanks means that the loads on the bearings are substantially lower. The main field of application is in simple two or three-pulley drives. Notes Replacement interval: V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: ContiTech V-belts are maintenance-free and do not require retensioning. If the belt is squeaking, the only solution is to change it.
Description
V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A V-belt consists essentially of: A) Synthetic rubber base body B) Tension member bed C) Polyester tension members D) Backing fabric With V-belts, power is transmitted via the static friction on the flanks. They can transmit significantly higher torques than flat belts with the same space requirement. The higher friction on the belt flanks means that the loads on the bearings are substantially lower. The main field of application is in simple two or three-pulley drives. Notes Replacement interval: V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: ContiTech V-belts are maintenance-free and do not require retensioning. If the belt is squeaking, the only solution is to change it.

Suppliers

Company
Product
Description
Supplier Links
Automotive Aftermarket Belts - V-Belts - ContiTech AG
Hanover, Germany
Automotive Aftermarket Belts
V-Belts
Automotive Aftermarket Belts V-Belts
V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A V-belt consists essentially of: A) Synthetic rubber base body B) Tension member bed C) Polyester tension members D) Backing fabric With V-belts, power is transmitted via the static friction on the flanks. They can transmit significantly higher torques than flat belts with the same space requirement. The higher friction on the belt flanks means that the loads on the bearings are substantially lower. The main field of application is in simple two or three-pulley drives. Notes Replacement interval: V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: ContiTech V-belts are maintenance-free and do not require retensioning. If the belt is squeaking, the only solution is to change it.

V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance.

Design and function

A V-belt consists essentially of:

A) Synthetic rubber base body
B) Tension member bed
C) Polyester tension members
D) Backing fabric

With V-belts, power is transmitted via the static friction on the flanks. They can transmit significantly higher torques than flat belts with the same space requirement. The higher friction on the belt flanks means that the loads on the bearings are substantially lower.

The main field of application is in simple two or three-pulley drives.

Notes

Replacement interval:

V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with.

ContiTech recommends changing the belt every 120,000 km if in doubt.

Storage:

  • Store in a dry, dust-free and cool place (ideally 15-25°C)
  • Avoid direct sunlight
  • Avoid contact with all liquids (oil, water etc.)
  • Maximum storage period: 5 years from date of production

Tips:

  • ContiTech V-belts are maintenance-free and do not require retensioning. If the belt is squeaking, the only solution is to change it.
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number V-Belts
Product Name Automotive Aftermarket Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368360 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 53.43 inch (1357.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details