RS Components, Ltd. V & Wedge Belts 1368387

Description
SPB Section Wrapped Wedge Belt 2240mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 2240mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368387 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368387
V & Wedge Belts 1368387
SPB Section Wrapped Wedge Belt 2240mm L

SPB Section Wrapped Wedge Belt 2240mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368387
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739998 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Metric SPB
Belt Length 164.96 inch (4190.00 mm)
View Details
V & Wedge Belts - 2056704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.20 inch (56.00 mm)
View Details
V & Wedge Belts - 2056706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.01 inch (686.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.20 inch (56.00 mm)
View Details
V & Wedge Belts - 2056747 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Other Section Other
Belt Length 44.69 inch (1135.00 mm)
View Details