ContiTech AG Industrial Banded Belts CONTI®V MULTIBELT FO ADVANCE

Description
Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced running smoothness very good flexibility thanks to molded teeth electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced running smoothness very good flexibility thanks to molded teeth electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Banded Belts - CONTI®V MULTIBELT FO ADVANCE - ContiTech AG
Hanover, Germany
Industrial Banded Belts
CONTI®V MULTIBELT FO ADVANCE
Industrial Banded Belts CONTI®V MULTIBELT FO ADVANCE
Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced running smoothness very good flexibility thanks to molded teeth electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission.

Properties:

  • temperature range from –30°C to +90°C
  • with teeth
  • suitable on small pulleys too
  • higher power transmission
  • enhanced running smoothness
  • very good flexibility thanks to molded teeth
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V MULTIBELT FO ADVANCE
Product Name Industrial Banded Belts
Type Multiple Band
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT POWER - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details