ContiTech AG Industrial Belts CONTI®V PIONEER

Description
Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C free of carbon black matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C free of carbon black matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V PIONEER - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V PIONEER
Industrial Belts CONTI®V PIONEER
Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753. Properties: temperature range from –55°C to +70°C free of carbon black matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Wrapped V-belt, manufactured on basis of renweable resources – powerful as conventional wrapped V-belts classic according to DIN 2215, narrow according to DIN 7753.

Properties:

  • temperature range from –55°C to +70°C
  • free of carbon black
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V PIONEER
Product Name Industrial Belts
English A/4L (optional feature); 3V (optional feature)
Metric SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
Belt Length 620.00 to 2240.00 inch (15747.99 to 56895.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
Poly V Belts - 2075944 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.99 inch (584.00 mm)
Belt Rubber; Rubber
View Details