RS Components, Ltd. V & Wedge Belts 1368397

Description
SPB Section Wrapped Wedge Belt 3150mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 3150mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368397 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368397
V & Wedge Belts 1368397
SPB Section Wrapped Wedge Belt 3150mm L

SPB Section Wrapped Wedge Belt 3150mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368397
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.76 inch (1010.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368388 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 89.76 inch (2280.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 1739978 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details