ContiTech AG Industrial Belts CONTI®V DUAL

Description
Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from –55°C to +70°C suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from –55°C to +70°C suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V DUAL - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V DUAL
Industrial Belts CONTI®V DUAL
Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from –55°C to +70°C suited for counterbending / back-tensioners electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Wrapped double-V-belt for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives.

Properties:

  • temperature range from –55°C to +70°C
  • suited for counterbending / back-tensioners
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V DUAL
Product Name Industrial Belts
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 187.01 inch (4750.00 mm)
Minimum Pulley Size 8.82 inch (224.00 mm)
Belt Width 0.87 inch (22.00 mm)
View Details
Agricultural Belts - AGRIDUR® banded V-belts - ContiTech AG
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
V-Ribbed H (optional feature); J (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details