ContiTech AG Industrial Belts CONTI®V POWER

Description
Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for highest loads increased power ratings suitable for clutches suitable for counterbending/back- tensioners
Description
Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for highest loads increased power ratings suitable for clutches suitable for counterbending/back- tensioners

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V POWER - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V POWER
Industrial Belts CONTI®V POWER
Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof suitable for highest loads increased power ratings suitable for clutches suitable for counterbending/back- tensioners

Wrapped heavy-duty V-belt with low-stretch tensile member and advanced compound for transmitting lots of power with high impact loads.

Properties:

  • resistant to temperatures from -30°C to +80°C
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
  • suitable for highest loads
  • increased power ratings
  • suitable for clutches
  • suitable for counterbending/back-tensioners
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V POWER
Product Name Industrial Belts
Metric SPB (optional feature); SPC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 1368419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.84 inch (1012.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Agricultural Belts - AGRIDUR® multiple V-ribbed belts - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Type Multiple Band
Belt Rubber
View Details