ContiTech AG Industrial Belts CONTI®V ADVANCE

Description
Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof increased power ratings suitable for clutches suitable for counterbending/back- tensioners
Description
Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof increased power ratings suitable for clutches suitable for counterbending/back- tensioners

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V ADVANCE
Industrial Belts CONTI®V ADVANCE
Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power. Properties: resistant to temperatures from -30°C to +80°C matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof increased power ratings suitable for clutches suitable for counterbending/back- tensioners

Wrapped heavy-duty V-belt with reinforced tensile member and advanced compound for safely transmitting more power.

Properties:

  • resistant to temperatures from -30°C to +80°C
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
  • increased power ratings
  • suitable for clutches
  • suitable for counterbending/back-tensioners
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V ADVANCE
Product Name Industrial Belts
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056713 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 37.40 inch (950.00 mm)
Belt Rubber; Rubber
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB ELAST - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details