RS Components, Ltd. V & Wedge Belts 1739990

Description
SPB Section Wrapped Wedge Belt 1320mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 1320mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739990 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739990
V & Wedge Belts 1739990
SPB Section Wrapped Wedge Belt 1320mm L

SPB Section Wrapped Wedge Belt 1320mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739990
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368396 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 118.11 inch (3000.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 1368441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 59.84 inch (1520.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details