ContiTech AG Automotive Aftermarket Belts Multi V-Belts Elast

Description
Elastic multi V-belts enable the non-positive power transmission of torque in belt drives without a tensioning pulley. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and function An elastic multi V-belt consists essentially of: A + C) Synthetic rubber, sometimes fiber-reinforced B) Elastic polyester tension member Unlike normal multi V-belts, the Elast belt has an elastic tension member. The belt is fitted under load and maintains its tension automatically. The belt drive does not have a tensioning pulley. Notes Replacement interval: Elastic multi V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: Elastic multi V-belts must never be replaced by normal multi V-belts ContiTech also offers practical sets with an Multi V-Belt Elast + Tool for many drives Elastic multi V-belts can be re-used if they were not damaged during removal May only be used in vehicles factory-fitted with elastic belts Can only be fitted using ContiTech special tool Check alignment of belt pulleys using Conti Laser Tool Determine belt wear using Conti Belt Wear Tester (BWT)
Description
Elastic multi V-belts enable the non-positive power transmission of torque in belt drives without a tensioning pulley. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and function An elastic multi V-belt consists essentially of: A + C) Synthetic rubber, sometimes fiber-reinforced B) Elastic polyester tension member Unlike normal multi V-belts, the Elast belt has an elastic tension member. The belt is fitted under load and maintains its tension automatically. The belt drive does not have a tensioning pulley. Notes Replacement interval: Elastic multi V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: Elastic multi V-belts must never be replaced by normal multi V-belts ContiTech also offers practical sets with an Multi V-Belt Elast + Tool for many drives Elastic multi V-belts can be re-used if they were not damaged during removal May only be used in vehicles factory-fitted with elastic belts Can only be fitted using ContiTech special tool Check alignment of belt pulleys using Conti Laser Tool Determine belt wear using Conti Belt Wear Tester (BWT)

Suppliers

Company
Product
Description
Supplier Links
Automotive Aftermarket Belts - Multi V-Belts Elast - ContiTech AG
Hanover, Germany
Automotive Aftermarket Belts
Multi V-Belts Elast
Automotive Aftermarket Belts Multi V-Belts Elast
Elastic multi V-belts enable the non-positive power transmission of torque in belt drives without a tensioning pulley. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and function An elastic multi V-belt consists essentially of: A + C) Synthetic rubber, sometimes fiber-reinforced B) Elastic polyester tension member Unlike normal multi V-belts, the Elast belt has an elastic tension member. The belt is fitted under load and maintains its tension automatically. The belt drive does not have a tensioning pulley. Notes Replacement interval: Elastic multi V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with. ContiTech recommends changing the belt every 120,000 km if in doubt. Storage: Store in a dry, dust-free and cool place (ideally 15-25°C) Avoid direct sunlight Avoid contact with all liquids (oil, water etc.) Maximum storage period: 5 years from date of production Tips: Elastic multi V-belts must never be replaced by normal multi V-belts ContiTech also offers practical sets with an Multi V-Belt Elast + Tool for many drives Elastic multi V-belts can be re-used if they were not damaged during removal May only be used in vehicles factory-fitted with elastic belts Can only be fitted using ContiTech special tool Check alignment of belt pulleys using Conti Laser Tool Determine belt wear using Conti Belt Wear Tester (BWT)

Elastic multi V-belts enable the non-positive power transmission of torque in belt drives without a tensioning pulley. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance.

Design and function

An elastic multi V-belt consists essentially of:

A + C) Synthetic rubber, sometimes fiber-reinforced
B) Elastic polyester tension member

Unlike normal multi V-belts, the Elast belt has an elastic tension member. The belt is fitted under load and maintains its tension automatically. The belt drive does not have a tensioning pulley.

Notes

Replacement interval:

Elastic multi V-belts are subject to aging and wear. They therefore have to be regularly checked and replaced. The checking and replacement intervals are always specified by the vehicle manufacturer and must be complied with.

ContiTech recommends changing the belt every 120,000 km if in doubt.

Storage:

  • Store in a dry, dust-free and cool place (ideally 15-25°C)
  • Avoid direct sunlight
  • Avoid contact with all liquids (oil, water etc.)
  • Maximum storage period: 5 years from date of production

Tips:

  • Elastic multi V-belts must never be replaced by normal multi V-belts
  • ContiTech also offers practical sets with an Multi V-Belt Elast + Tool for many drives
  • Elastic multi V-belts can be re-used if they were not damaged during removal
  • May only be used in vehicles factory-fitted with elastic belts
  • Can only be fitted using ContiTech special tool
  • Check alignment of belt pulleys using Conti Laser Tool
  • Determine belt wear using Conti Belt Wear Tester (BWT)
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number Multi V-Belts Elast
Product Name Automotive Aftermarket Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - B/17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 57.09 inch (570.00 to 1450.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Belt Length 356.00 to 16764.00 inch (9042.40 to 425805.37 mm)
Type Multiple Band
View Details