ContiTech AG PU Timing Belts CONTI® SYNCHROFLEX GEN III

Description
PU heavy-duty timing belt for high power transmission at high speeds with balanced two-filament tension member in S and Z design. Properties: temperature range, depending on application, from 30°C to +100°C (please request technical advice for range under 10°C and above +50°C) up to 25% higher power transmission constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant maintenance free
Description
PU heavy-duty timing belt for high power transmission at high speeds with balanced two-filament tension member in S and Z design. Properties: temperature range, depending on application, from 30°C to +100°C (please request technical advice for range under 10°C and above +50°C) up to 25% higher power transmission constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant maintenance free

Suppliers

Company
Product
Description
Supplier Links
PU Timing Belts - CONTI® SYNCHROFLEX GEN III - ContiTech AG
Hanover, Germany
PU heavy-duty timing belt for high power transmission at high speeds with balanced two-filament tension member in S and Z design. Properties: temperature range, depending on application, from 30°C to +100°C (please request technical advice for range under 10°C and above +50°C) up to 25% higher power transmission constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant maintenance free

PU heavy-duty timing belt for high power transmission at high speeds with balanced two-filament tension member in S and Z design.

Properties:

  • temperature range, depending on application, from 30°C to +100°C
    (please request technical advice for range under 10°C and above +50°C)
  • up to 25% higher power transmission
  • constant length
  • low-noise
  • wear-resistance
  • high flexibility
  • resistant to oils, grease and fuel
  • conditionally resistant to acid and lye
  • raw materials and production are silicone free
  • suitable for tropical climates
  • aging-resistant
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROFLEX GEN III
Product Name PU Timing Belts
Metric Pitch AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
2 mm (GT3) Pitch, 157 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M157090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 55 mm (2.17 inch)
Belt Length 1400 mm (55.12 inch)
View Details