ContiTech AG CONTI® WAPU RUNNER

Description
For water pump drives Properties: Treated with multilayer wear protection system (Durolan) Safe operation without replacement interval (engine lifetime) Low-noise, even at high RPMs High-speed-proof Small center distances possible Minimal frictional loss thanks to low-stress operation No tensioning device required 1 | Structured back For two-disk application without tensioner Good low temperature resistance 2 | HNBR high-temperature elastomer High thermal resistance Fiber reinforcement thanks to aramid 3 | Cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Toothed fabric High-strength PA fabric designed especially for small pitches High-strength PA fabric designed especially for small pitches
Description
For water pump drives Properties: Treated with multilayer wear protection system (Durolan) Safe operation without replacement interval (engine lifetime) Low-noise, even at high RPMs High-speed-proof Small center distances possible Minimal frictional loss thanks to low-stress operation No tensioning device required 1 | Structured back For two-disk application without tensioner Good low temperature resistance 2 | HNBR high-temperature elastomer High thermal resistance Fiber reinforcement thanks to aramid 3 | Cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Toothed fabric High-strength PA fabric designed especially for small pitches High-strength PA fabric designed especially for small pitches

Suppliers

Company
Product
Description
Supplier Links
For water pump drives Properties: Treated with multilayer wear protection system (Durolan) Safe operation without replacement interval (engine lifetime) Low-noise, even at high RPMs High-speed-proof Small center distances possible Minimal frictional loss thanks to low-stress operation No tensioning device required 1 | Structured back For two-disk application without tensioner Good low temperature resistance 2 | HNBR high-temperature elastomer High thermal resistance Fiber reinforcement thanks to aramid 3 | Cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Toothed fabric High-strength PA fabric designed especially for small pitches High-strength PA fabric designed especially for small pitches

For water pump drives

Properties:

  • Treated with multilayer wear protection system (Durolan)
  • Safe operation without replacement interval (engine lifetime)
  • Low-noise, even at high RPMs
  • High-speed-proof
  • Small center distances possible
  • Minimal frictional loss thanks to low-stress operation
  • No tensioning device required

1 | Structured back

  • For two-disk application without tensioner
  • Good low temperature resistance

2 | HNBR high-temperature elastomer

  • High thermal resistance
  • Fiber reinforcement thanks to aramid

3 | Cord

  • High fatigue strength under reversed bending stresses
  • High water resistance
  • High length stability

4 | Toothed fabric

  • High-strength PA fabric designed especially for small pitches
  • High-strength PA fabric designed especially for small pitches
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® WAPU RUNNER
Belt Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 141 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M141090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 357 mm (14.06 inch)
View Details
PU Timing Belts - CONTI® SYNCHROFLEX GEN III - ContiTech AG
Specs
Metric Pitch AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
View Details