Constar Motion Co., Ltd DC Coreless Motor/Vibrating Series VL0615N5M

Description
0615 Micro Coreless Vibration Motor Diameter: 6mm Length : 15mm Voltage: 1.5V , 3V Speed: 9200-10000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet
Description
0615 Micro Coreless Vibration Motor Diameter: 6mm Length : 15mm Voltage: 1.5V , 3V Speed: 9200-10000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Vibrating Series - VL0615N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Vibrating Series
VL0615N5M
DC Coreless Motor/Vibrating Series VL0615N5M
0615 Micro Coreless Vibration Motor Diameter: 6mm Length : 15mm Voltage: 1.5V , 3V Speed: 9200-10000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

0615 Micro Coreless Vibration Motor
Diameter: 6mm Length : 15mm Voltage: 1.5V , 3V Speed: 9200-10000rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number VL0615N5M
Product Name DC Coreless Motor/Vibrating Series
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0450 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC motor/Vibrating Series - 0720RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 10000 rpm
View Details
Precision DC Coreless Motor - 0816N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.2 VDC
Output Power 4.02E-4 HP
View Details
Brushless DC Motor/Outer Rotor - BO1410NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Precision DC Coreless Motor - 1620N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 4.56E-4 HP
View Details