Constar Motion Co., Ltd DC Core Motor C2430R

Description
24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote
Description
24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C2430R is a DC core motor with precious metal commutation, designed for use in security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools. It is available in three voltage variants: 3.7 V, 12 V, and 24 V, with corresponding no-load speeds of 6350 rpm, 6150 rpm, and 2500 rpm, and maximum output powers of 3.91 W, 2.59 W, and 0.43 W respectively. The motor has a weight of 48.5 g or 50.5 g depending on variant, operates within a temperature range of -20 °C to +80 °C, and includes a varistor for surge protection. Physical dimensions are not specified. Options include lead wire length, shaft length, special coils, and gearheads.

Datasheet Summary
Powered by GS/AI

C2430R is a DC core motor with precious metal commutation, designed for use in security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools. It is available in three voltage variants: 3.7 V, 12 V, and 24 V, with corresponding no-load speeds of 6350 rpm, 6150 rpm, and 2500 rpm, and maximum output powers of 3.91 W, 2.59 W, and 0.43 W respectively. The motor has a weight of 48.5 g or 50.5 g depending on variant, operates within a temperature range of -20 °C to +80 °C, and includes a varistor for surge protection. Physical dimensions are not specified. Options include lead wire length, shaft length, special coils, and gearheads.

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C2430R - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C2430R
DC Core Motor C2430R
24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

24mm 370 DC Core Motor
Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C2430R
Product Name DC Core Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 5.76E-4 HP
Continuous Current 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1023NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0614N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0500 amps
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1020N - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details