Constar Motion Co., Ltd DC Sonic Motor 1640ZDF

Description
16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet
Description
16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Sonic Motor - 1640ZDF - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Sonic Motor
1640ZDF
DC Sonic Motor 1640ZDF
16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

16mm Sonic Electric Toothbrush Motor
Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H
Applications: Electric toothbrushes, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1640ZDF
Product Name DC Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO8724N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC motor/Driving Series - 2007RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Output Power 3.89E-4 HP
Continuous Current 0.0280 amps
View Details
DC Coreless Motor/Vibrating Series - VL8.520N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0600 amps
View Details
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details