Precision gearmotor with a planetary gearbox, designed for medical equipment, security systems, audio and visual products, personal healthcare, and high-end hobby applications. The unit measures 12 mm in diameter and 27.6 mm in length, operates at 3 V, and has a 1/120 reduction ratio. It delivers a no-load speed of 105 rpm and a maximum torque of 76.4 mNm. Load speed is 73 rpm at 19.6 mNm torque, with a load current of 260 mA and an empty-load current of 100 mA. Terminal resistance is 4 Ω. The operating temperature range is -10°C to +70°C, and the weight is 9 g. Options include lead wire length and special coils.
12mm 3V Micro Gearbox Motor
Diameter: 12mm Length;27.6mm Voltage: 3V Speed: 105rpm
Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | C1228...12PP... |
| Product Name | Precision Gearmotor with Planetary Gearbox(Epson gears) |
| DC Voltage Range | 3.0 VDC |
| Continuous Torque | 0.2 In-lbs (0.2000 kg-cm) |
| Gear Type | Planetary |
| Gearbox Ratio | 120 : 1 |