Precision gearmotor with planetary gearbox for applications in medical equipment, security systems, audio and visual products, personal healthcare, and high-end hobby products. Available in 2.5 V and 5 V versions with a 1:120 reduction ratio, operating temperature range of -10°C to +70°C, and weight of 6.5 g. Package dimensions are 22.1 mm in length and 15.1 mm in diameter. Rated load torque is 14.7 mNm at 75 rpm for the 2.5 V model and 66 rpm for the 5 V model.
12mm 5V Planetary Gearbox Motor
Diameter: 12mm Length;22mm Voltage: 2.5V, 5V Speed: 95rpm
Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | C1222...12PP... |
| Product Name | Precision Gearmotor with Planetary Gearbox(Epson gears) |
| DC Voltage Range | 2.5 VDC |
| Continuous Torque | 0.1 In-lbs (0.1500 kg-cm) |
| Gear Type | Planetary |
| Gearbox Ratio | 120 : 1 |