Precision gearmotor with planetary gearbox for medical equipment, scientific instruments, and industrial equipment, featuring a 48mm diameter and length of 70-101 mm, designed for BLDC or coreless motors with metal CNC planetary gears, operating from -10°C to +80°C, with output torque up to 50 mNm and gear ratios from 3.65:1 to 393:1 across 1 to 3 stages.
48mm Brushless Variable Speed Gear Motor 12v
Diameter: 48mm Length : 70-101 mm Voltage: 12V Gearbox: Metarl CNC
Matched Motor Type: BLDC motor
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | BO48**...52MP... |
| Product Name | Precision Gearmotor with Planetary Gearbox |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Gear Type | Planetary |
| Gearbox Ratio | 3.65 to 393 : 1 |