Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox(Epson gears) C1020...10PP...(2)

Description
10mm 2.5V Plastic Gearbox Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
10mm 2.5V Plastic Gearbox Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox(Epson gears)
C1020...10PP...(2)
Precision Gearmotor with Planetary Gearbox(Epson gears) C1020...10PP...(2)
10mm 2.5V Plastic Gearbox Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

10mm 2.5V Plastic Gearbox Motor
Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm
Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number C1020...10PP...(2)
Product Name Precision Gearmotor with Planetary Gearbox(Epson gears)
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
Gearbox Ratio 171 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details