Constar Motion Co., Ltd DC motor/ DC Gearmotor with Planetary Gearbox 12**...12*P...

Description
12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC motor/ DC Gearmotor with Planetary Gearbox
12**...12*P...
DC motor/ DC Gearmotor with Planetary Gearbox 12**...12*P...
12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

12mm Dc Planetary Gear Motor Low rpm
Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection
Matched Motor Type: BLDC motor, Coreless motor
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number 12**...12*P...
Product Name DC motor/ DC Gearmotor with Planetary Gearbox
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details
Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details