Precision gearmotor with planetary gearbox for medical equipment, scientific instruments, and industrial applications, available in a 16mm diameter package with lengths ranging from 40 to 65 mm. Operates at 3.0 V or 12.0 V with matched motor types including BLDC, coreless, and cored motors. Gearboxes feature metal or powder metallurgy gears with output bearings of either sleeving or ball type, and offer gear ratios from 4 to 3027 across one to five stages. Operating temperature range is -10°C to +80°C. Maximum output power ranges from 2.0 W to 6.0 W depending on configuration.
16mm 12VDc Planetary Gear Motor
Diameter: 16mm Length : 40-65 mm Voltage: 3V, 12V Gearbox: Metal planet gear, Metal injection
Matched Motor Type: BLDC motor, Coreless motor, Cored motor
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 16**...16*P... |
| Product Name | Precision Gearmotor with Planetary Gearbox |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Gear Type | Planetary |
| Gearbox Ratio | 4 to 3027 : 1 |