Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox 08**...08*P...

Description
Dc 8mm Smaill Gear Motor Diameter: 8mm Lengh : 28-35mm Voltage: 4.2V, 6V Gearbox: Metal planet gear , Plastic injection.Factory: China shenzhen Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
Dc 8mm Smaill Gear Motor Diameter: 8mm Lengh : 28-35mm Voltage: 4.2V, 6V Gearbox: Metal planet gear , Plastic injection.Factory: China shenzhen Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox
08**...08*P...
Precision Gearmotor with Planetary Gearbox 08**...08*P...
Dc 8mm Smaill Gear Motor Diameter: 8mm Lengh : 28-35mm Voltage: 4.2V, 6V Gearbox: Metal planet gear , Plastic injection.Factory: China shenzhen Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Dc 8mm Smaill Gear Motor
Diameter: 8mm Lengh : 28-35mm Voltage: 4.2V, 6V Gearbox: Metal planet gear , Plastic injection.Factory: China shenzhen
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number 08**...08*P...
Product Name Precision Gearmotor with Planetary Gearbox
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Planetary Gearbox - BO61**...62MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details