Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox(Epson gears) C1020...10PP...(3)

Description
10mm 2.5V Plastic Gear Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Description
10mm 2.5V Plastic Gear Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Precision Gearmotor with Planetary Gearbox (part number C1020-110-2.5-10PP171-0052) from Constar Motion Co., Ltd. is designed for applications in medical equipment, security systems, audio and visual products, personal healthcare products, and high-end hobby products. It operates at a voltage of 2.5V and has a no-load speed of 110 rpm. The gearmotor features a maximum torque of 37.2 mNm and a load torque of 9.8 mNm, with a load speed of 80 rpm. The no-load current is 100 mA, while the load current is 230 mA. The reduction ratio is 1/171, and the operating temperature range is from -10°C to +70°C. The gearmotor weighs 3.8 grams and offers options for lead wire length and special coils. This product is suitable for applications requiring precise control and compact design.

Datasheet Summary
Powered by GS/AI

The Precision Gearmotor with Planetary Gearbox (part number C1020-110-2.5-10PP171-0052) from Constar Motion Co., Ltd. is designed for applications in medical equipment, security systems, audio and visual products, personal healthcare products, and high-end hobby products. It operates at a voltage of 2.5V and has a no-load speed of 110 rpm. The gearmotor features a maximum torque of 37.2 mNm and a load torque of 9.8 mNm, with a load speed of 80 rpm. The no-load current is 100 mA, while the load current is 230 mA. The reduction ratio is 1/171, and the operating temperature range is from -10°C to +70°C. The gearmotor weighs 3.8 grams and offers options for lead wire length and special coils. This product is suitable for applications requiring precise control and compact design.

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(3) - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox(Epson gears)
C1020...10PP...(3)
Precision Gearmotor with Planetary Gearbox(Epson gears) C1020...10PP...(3)
10mm 2.5V Plastic Gear Motor Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

10mm 2.5V Plastic Gear Motor
Diameter: 10mm Length;19.5mm Voltage: 2.5V Speed: 110rpm
Applications: medical equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number C1020...10PP...(3)
Product Name Precision Gearmotor with Planetary Gearbox(Epson gears)
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
Gearbox Ratio 171 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 32**...32MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details