Constar Motion Co., Ltd Precision Gearmotor with Spur Gearbox 1638...16MS...

Description
16mm 12V Coreless Spur Gearbox Motor Diameter: 16mm Lengh : 37.6mm Voltage: 12V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
16mm 12V Coreless Spur Gearbox Motor Diameter: 16mm Lengh : 37.6mm Voltage: 12V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Spur Gearbox
1638...16MS...
Precision Gearmotor with Spur Gearbox 1638...16MS...
16mm 12V Coreless Spur Gearbox Motor Diameter: 16mm Lengh : 37.6mm Voltage: 12V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

16mm 12V Coreless Spur Gearbox Motor
Diameter: 16mm Lengh : 37.6mm Voltage: 12V Gearbox: Metal CNC, Metal injection
Matched Motor Type: Coreless motor
Applications: Medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number 1638...16MS...
Product Name Precision Gearmotor with Spur Gearbox
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details