Constar Motion Co., Ltd Precision Gearmotor with Spur Gearbox 1526...16MS...

Description
15mm 18V Coreless Motor With Spur Gearbox Diameter: 15mm Length : 26.4mm Voltage: 18V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
15mm 18V Coreless Motor With Spur Gearbox Diameter: 15mm Length : 26.4mm Voltage: 18V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Spur Gearbox
1526...16MS...
Precision Gearmotor with Spur Gearbox 1526...16MS...
15mm 18V Coreless Motor With Spur Gearbox Diameter: 15mm Length : 26.4mm Voltage: 18V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

15mm 18V Coreless Motor With Spur Gearbox
Diameter: 15mm Length : 26.4mm Voltage: 18V Gearbox: Metal CNC, Metal injection
Matched Motor Type: Coreless motor
Applications: Medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number 1526...16MS...
Product Name Precision Gearmotor with Spur Gearbox
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - BO48**...52MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details