BO2010NB2B is an outer rotor, sensorless brushless DC motor designed for UAV and handheld gimbals, with a diameter of 20 mm and thickness of 10 mm. It operates at 10 V or 12 V, with a maximum output power of 15 W and a no-load speed of 28,000 rpm at 12 V. The motor has a terminal resistance of 2.2 Ω, terminal inductance of 0.29 mH, and a rotor inertia of 2.8 g·cm². It weighs 9.6 g and features two ball bearings, IP20 protection, and a thermal class of 155 °C. The operating temperature range is -40 °C to +120 °C, with 4 pole pairs and sensorless commutation.
2010 Flat Outerrotor brushless motor
Diameter: 20mm Thickness : 10mm Voltage: 10V , 12V Max. output power : 15W Speed: 28000rpm
Applications: UAV gimbals and handheld gimbals
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO2010NB2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0201 HP |
| Continuous Current | 0.2000 amps |