L0710N5M is a 7mm diameter, 10mm long DC coreless motor with precious metal commutation, designed for mini UAVs, remote control hobby products, and small household appliances. It operates at 3V, 5V, or 8V, with a no-load speed of up to 78,050 rpm and a maximum output power of 1.9W. The motor weighs 1.6g and has a rotor inertia of 0.02 gcm². It operates within a temperature range of -20°C to +100°C. Options include lead wire length, shaft length, special coils, and gearheads.
7mm Micro Coreless DC Motor
Diameter: 7mm Length : 10mm Voltage: 3V , 5V, 8V Max. Output Power : 1.9W Speed: 32500-78050rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | L0710N5M |
| Product Name | DC Coreless Motor/Driving Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 8.0 VDC |
| Output Power | 0.0025 HP |
| Continuous Current | 0.0950 amps |