Constar Motion Co., Ltd Precision Gearmotor with Planetary Gearbox BO61**...62MP...

Description
61mm 24V DC Brushless Gear Motor Diameter: 61mm Length : 78-113 mm Voltage: 24V Gearbox: Metarl CNC Matched Motor Type: BLDC motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
61mm 24V DC Brushless Gear Motor Diameter: 61mm Length : 78-113 mm Voltage: 24V Gearbox: Metarl CNC Matched Motor Type: BLDC motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Planetary Gearbox - BO61**...62MP... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Planetary Gearbox
BO61**...62MP...
Precision Gearmotor with Planetary Gearbox BO61**...62MP...
61mm 24V DC Brushless Gear Motor Diameter: 61mm Length : 78-113 mm Voltage: 24V Gearbox: Metarl CNC Matched Motor Type: BLDC motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

61mm 24V DC Brushless Gear Motor
Diameter: 61mm Length : 78-113 mm Voltage: 24V Gearbox: Metarl CNC
Matched Motor Type: BLDC motor
Applications: medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Shaft length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number BO61**...62MP...
Product Name Precision Gearmotor with Planetary Gearbox
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
Gearbox Ratio 3.65 to 393 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details