Constar Motion Co., Ltd Precision Gearmotor with Spur Gearbox C1630...16MS...

Description
16mm 6V Micro Dc Gear Motor Diameter: 16mm Lengh : 29.6mm Voltage: 6V Gearbox: Metal CNC, Metal injection Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet
Description
16mm 6V Micro Dc Gear Motor Diameter: 16mm Lengh : 29.6mm Voltage: 6V Gearbox: Metal CNC, Metal injection Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision Gearmotor with Spur Gearbox
C1630...16MS...
Precision Gearmotor with Spur Gearbox C1630...16MS...
16mm 6V Micro Dc Gear Motor Diameter: 16mm Lengh : 29.6mm Voltage: 6V Gearbox: Metal CNC, Metal injection Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

16mm 6V Micro Dc Gear Motor
Diameter: 16mm Lengh : 29.6mm Voltage: 6V Gearbox: Metal CNC, Metal injection
Applications: Medical equipment, scientific instruments, industrial equipment, etc.
Options: Lead wires length, Special coils
A selected drive motor can be equipped with various precision gearboxes resulting in a Precision Gearmotor. The gearboxes are available in several structural configurations and a range of gear ratios, providing speed reduction at increased torque. These precision gearmotors are widely used in the fields of medical equipment, scientific instruments, industrial equipment, security systems and locks, audio and visual products, personal healthcare products, and high-end hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Gearmotors
Product Number C1630...16MS...
Product Name Precision Gearmotor with Spur Gearbox
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
View Details