2232N5M2B is a precision DC coreless motor with precious metal commutation, designed for medical, healthcare, automotive, robotics, and industrial automation applications. It has a diameter of 22 mm and a length of 32 mm, with a shaft-mounted structure and two ball bearings. The motor operates at 6.0 V, 9.0 V, or 12.0 V, with a maximum output power of 8.3 W, a no-load speed up to 10,000 rpm, and a stall torque of 31.5 mNm. It achieves a maximum efficiency of 85%, with a rotor inertia of 4.4 gcm² and a weight of 55.8 g. The thermal resistance from winding to housing is 21.7 K/W, and the operating temperature range is -20°C to +85°C. The motor meets IP30 protection standards and has a winding thermal class of 130°C. Axial play ranges from 0.02 to 0.15 mm, and radial play is 0.025 mm.
2232 Precious Coreless DC Motor
Diameter: 22mm Length : 32mm Voltage: 6V , 9V, 12V Max. Output Power : 4.4W Speed: 8100rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2232N5M2B |
| Product Name | DC Motor/Micro DC Coreless Brush Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Output Power | 0.0059 HP |