Big Outrunner Brushless DC Motor
Diameter: 48mm Lengh : 31mm Voltage: 18V, 24V, 36V Max. output power : 1609W Speed: 10160rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO4831NH2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| DC Voltage Range | 18.0 VDC |
| Output Power | 2.16 HP |
| Continuous Current | 1.1 amps |
| Continuous Torque | 4.0 In-lbs (4.58 kg-cm) |