The BO1808NBH2B is a brushless DC motor featuring an outer rotor design and a linear Hall sensor, suitable for applications such as UAV gimbals and handheld gimbals. It operates at a nominal voltage of 7.6V and has a no-load speed of 28,000 RPM. The motor exhibits a stall torque of 4.4 mNm and a nominal torque of 1.7 mNm, with a maximum output power of 3.2W and a maximum efficiency of 59%.
The motor's terminal resistance is 4.0 O, and it has a terminal inductance of 0.21 mH. It operates within a temperature range of -40°C to +120°C and has a thermal class of 155°C. The rotor inertia is 0.5 gcm², and the motor weighs 4.4 g. It features two ball bearings and has an IP30 protection class. The motor also offers options for lead wire length, shaft length, special coils, gearheads, encoders, and drivers, making it versatile for various engineering needs.
18mm Brushless DC Motor with Hall Sensor
Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm
Applications: UAV gimbals and handheld gimbals
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO1808NBH2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| DC Voltage Range | 11.4 VDC |
| Output Power | 0.0021 HP |
| Continuous Current | 0.1200 amps |
| Continuous Torque | 0.0 In-lbs (0.0122 kg-cm) |