Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO1012N2B

Description
10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO1012N2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO1012N2B
Brushless DC Motor/Outer Rotor BO1012N2B
10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

10mm 4.5V Outer Rotor Brushless DC Motor
Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm.
Applications:UAV, Plane,Aeromodelling, etc.
Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO1012N2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
DC Voltage Range 4.5 VDC
Output Power 0.0094 HP
Continuous Current 0.3500 amps
Continuous Torque 0.0 In-lbs (0.0153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO3846NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless DC Motor/Outer Rotor - BO1613N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Output Power 0.0161 HP
View Details
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details