Critical Link, LLC Production-ready system on modules based on Texas Instruments Sitara AM62Px processor MitySOM-AM62P

Description
The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62P provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Px processor provides up to a Quad Core Cortex-A53 microprocessor unit (MPU) at up to 1.4GHz. This MPU can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Px family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz with 256KB SRAM, and a 3D graphics processing unit (GPU) supporting OpenGL ES 3.2 at 50 GFLOPS. The AM62Px also supports H264/H265 encode & decode, and can support three simultaneous displays. Applications Human Machine Interfaces (HMI) Robots Appliance User Interface and Connectivity Augmented Reality HUD Factory/Retail/Build ing automation Embedded Instrumentation Embedded Artificial Intelligence Industrial Automation Industrial Instrumentation Medical Instrumentation
Datasheet
Description
The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62P provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Px processor provides up to a Quad Core Cortex-A53 microprocessor unit (MPU) at up to 1.4GHz. This MPU can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Px family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz with 256KB SRAM, and a 3D graphics processing unit (GPU) supporting OpenGL ES 3.2 at 50 GFLOPS. The AM62Px also supports H264/H265 encode & decode, and can support three simultaneous displays. Applications Human Machine Interfaces (HMI) Robots Appliance User Interface and Connectivity Augmented Reality HUD Factory/Retail/Build ing automation Embedded Instrumentation Embedded Artificial Intelligence Industrial Automation Industrial Instrumentation Medical Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Production-ready system on modules based on Texas Instruments Sitara AM62Px processor - MitySOM-AM62P - Critical Link, LLC
Syracuse, NY, USA
Production-ready system on modules based on Texas Instruments Sitara AM62Px processor
MitySOM-AM62P
Production-ready system on modules based on Texas Instruments Sitara AM62Px processor MitySOM-AM62P
The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62P provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Px processor provides up to a Quad Core Cortex-A53 microprocessor unit (MPU) at up to 1.4GHz. This MPU can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Px family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz with 256KB SRAM, and a 3D graphics processing unit (GPU) supporting OpenGL ES 3.2 at 50 GFLOPS. The AM62Px also supports H264/H265 encode & decode, and can support three simultaneous displays. Applications Human Machine Interfaces (HMI) Robots Appliance User Interface and Connectivity Augmented Reality HUD Factory/Retail/Build ing automation Embedded Instrumentation Embedded Artificial Intelligence Industrial Automation Industrial Instrumentation Medical Instrumentation

The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62P provides a complete and flexible CPU infrastructure for highly integrated embedded systems.

The onboard AM62Px processor provides up to a Quad Core Cortex-A53 microprocessor unit (MPU) at up to 1.4GHz. This MPU can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux.

In addition to the Cortex-A53, the AM62Px family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz with 256KB SRAM, and a 3D graphics processing unit (GPU) supporting OpenGL ES 3.2 at 50 GFLOPS. The AM62Px also supports H264/H265 encode & decode, and can support three simultaneous displays.

Applications

  • Human Machine Interfaces (HMI)
  • Robots
  • Appliance User Interface and Connectivity
  • Augmented Reality HUD
  • Factory/Retail/Building automation
  • Embedded Instrumentation
  • Embedded Artificial Intelligence
  • Industrial Automation
  • Industrial Instrumentation
  • Medical Instrumentation
Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MitySOM-AM62P
Product Name Production-ready system on modules based on Texas Instruments Sitara AM62Px processor
Form Factor System-On-Module (SOM)
Unlock Full Specs
to access all available technical data

Similar Products

SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Plus Applications Processors (Formerly Trizeps VIII Plus) - SOM-Trizeps-VIII-MX8M-Plus - SECO
Specs
Processor / CPU NXP i.MX8M Plus Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
SPARTAN-6 Replacement SOM - MityDSP-L138F-A7 - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI OMAP-L138 Dual Core Application Processor
Ports / Buses I2C; SATA; SPI; USB
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details