CONGA-MA5 -- COM EXPRESS MINI TYPE 10 EMBEDDED COMPUTER MODULE
congatec
COM Express Mini Type 10 Embedded Computer Module
conga-MA5
Description
COM Express® Mini Type 10 module based on 5th Generation Intel® Atom™ processors
Intel 9th generation (Gen 9) LP graphics
Up to 4k resolution (4096x2160@60Hz)
4K Codec Decode & Encode for HEVC, H.264, VP8
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Description
COM Express® Mini Type 10 module based on 5th Generation Intel® Atom™ processors
Intel 9th generation (Gen 9) LP graphics
Up to 4k resolution (4096x2160@60Hz)
4K Codec Decode & Encode for HEVC, H.264, VP8
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Datasheet
Suppliers
COM Express Mini Type 10 Embedded Computer Module
conga-MA5
COM Express® Mini Type 10 module based on 5th Generation Intel® Atom™ processors
Intel 9th generation (Gen 9) LP graphics
Up to 4k resolution (4096x2160@60Hz)
4K Codec Decode & Encode for HEVC, H.264, VP8
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
COM Express® Mini Type 10 module based on 5th Generation Intel® Atom™ processors
- Intel 9th generation (Gen 9) LP graphics
- Up to 4k resolution (4096x2160@60Hz)
- 4K Codec Decode & Encode for HEVC, H.264, VP8
CPUs
- Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
- Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
- Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
- Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
- Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Computer-on-Module (COM) |
|
Product Number
|
conga-MA5 |
|
Product Name
|
COM Express Mini Type 10 Embedded Computer Module |
|
Form Factor
|
COM Express Mini
|
|
Processor / CPU
|
Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
|
|
Ports / Buses
|
I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
|
|
Features
|
Watchdog Timer
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
COM Express Basic
Processor / CPU
Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
Ports / Buses
I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
View Details
Form Factor
COM Express Basic
Processor / CPU
Intel Core™ Duo
Ports / Buses
PCIe
View Details
Form Factor
COM Express Basic
Processor / CPU
Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses
I2C; PCIe; SPI; USB; IEEE-1588
View Details
Form Factor
System-On-Module (SOM)
Processor / CPU
Texas Instruments Sitara AM335x
Ports / Buses
I2C; SPI; USB
View Details