congatec COM Express Type 7 Basic Embedded Computer Module conga-B7AC

Description
COM Express Type 7 Basic module based on the latest Intel® Atom C3000 processor family Type 7 entry level module Industrial Temperature Range Up to Intel® Atom™ C3958 with 16 Cores and 16MB Cache Up to 96GB DDR4 memory 4x 10 Gigabit Ethernet KR Interface 20 PCI Express lanes Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility CPUs Intel® Atom™ C3958 (16 x 2.0 GHz, 16MB cache, 31W) Intel® Atom™ C3858 (12 x 2.0 GHz, 12MB cache, 25W) Intel® Atom™ C3758 (8 x 2.2 GHz, 16MB cache, 25W) Intel® Atom™ C3558 (4 x 2.2 GHz, 8MB cache, 16W) Intel® Atom™ C3538 (4 x 2.1 GHz, 8MB cache, 15W) Intel® Atom™ C3808 (12 x 2.0 GHz, 12MB cache, 24W) Intel® Atom™ C3708 (8 x 1.7 GHz, 16MB cache, 17W) Intel® Atom™ C3508 (4 x 1.6 GHz, 8MB cache, 11.5W) Intel® Atom® C3308 (2 x 1.6 GHz, 4MB, 9.5W)
Datasheet
Description
COM Express Type 7 Basic module based on the latest Intel® Atom C3000 processor family Type 7 entry level module Industrial Temperature Range Up to Intel® Atom™ C3958 with 16 Cores and 16MB Cache Up to 96GB DDR4 memory 4x 10 Gigabit Ethernet KR Interface 20 PCI Express lanes Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility CPUs Intel® Atom™ C3958 (16 x 2.0 GHz, 16MB cache, 31W) Intel® Atom™ C3858 (12 x 2.0 GHz, 12MB cache, 25W) Intel® Atom™ C3758 (8 x 2.2 GHz, 16MB cache, 25W) Intel® Atom™ C3558 (4 x 2.2 GHz, 8MB cache, 16W) Intel® Atom™ C3538 (4 x 2.1 GHz, 8MB cache, 15W) Intel® Atom™ C3808 (12 x 2.0 GHz, 12MB cache, 24W) Intel® Atom™ C3708 (8 x 1.7 GHz, 16MB cache, 17W) Intel® Atom™ C3508 (4 x 1.6 GHz, 8MB cache, 11.5W) Intel® Atom® C3308 (2 x 1.6 GHz, 4MB, 9.5W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 7 Basic Embedded Computer Module - conga-B7AC - congatec
San Diego, CA, United States
COM Express Type 7 Basic Embedded Computer Module
conga-B7AC
COM Express Type 7 Basic Embedded Computer Module conga-B7AC
COM Express Type 7 Basic module based on the latest Intel® Atom C3000 processor family Type 7 entry level module Industrial Temperature Range Up to Intel® Atom™ C3958 with 16 Cores and 16MB Cache Up to 96GB DDR4 memory 4x 10 Gigabit Ethernet KR Interface 20 PCI Express lanes Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility CPUs Intel® Atom™ C3958 (16 x 2.0 GHz, 16MB cache, 31W) Intel® Atom™ C3858 (12 x 2.0 GHz, 12MB cache, 25W) Intel® Atom™ C3758 (8 x 2.2 GHz, 16MB cache, 25W) Intel® Atom™ C3558 (4 x 2.2 GHz, 8MB cache, 16W) Intel® Atom™ C3538 (4 x 2.1 GHz, 8MB cache, 15W) Intel® Atom™ C3808 (12 x 2.0 GHz, 12MB cache, 24W) Intel® Atom™ C3708 (8 x 1.7 GHz, 16MB cache, 17W) Intel® Atom™ C3508 (4 x 1.6 GHz, 8MB cache, 11.5W) Intel® Atom® C3308 (2 x 1.6 GHz, 4MB, 9.5W)

COM Express Type 7 Basic module based on the latest Intel® Atom C3000 processor family

  • Type 7 entry level module
  • Industrial Temperature Range
  • Up to Intel® Atom™ C3958 with 16 Cores and 16MB Cache
  • Up to 96GB DDR4 memory
  • 4x 10 Gigabit Ethernet KR Interface
  • 20 PCI Express lanes
  • Industrial grade variants
  • Server Class Features (RAS, QoS, Virtualization, Security, Managebility

CPUs

  • Intel® Atom™ C3958 (16 x 2.0 GHz, 16MB cache, 31W)
  • Intel® Atom™ C3858 (12 x 2.0 GHz, 12MB cache, 25W)
  • Intel® Atom™ C3758 (8 x 2.2 GHz, 16MB cache, 25W)
  • Intel® Atom™ C3558 (4 x 2.2 GHz, 8MB cache, 16W)
  • Intel® Atom™ C3538 (4 x 2.1 GHz, 8MB cache, 15W)
  • Intel® Atom™ C3808 (12 x 2.0 GHz, 12MB cache, 24W)
  • Intel® Atom™ C3708 (8 x 1.7 GHz, 16MB cache, 17W)
  • Intel® Atom™ C3508 (4 x 1.6 GHz, 8MB cache, 11.5W)
  • Intel® Atom® C3308 (2 x 1.6 GHz, 4MB, 9.5W)
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Computer-on-Module (COM)
Product Number conga-B7AC
Product Name COM Express Type 7 Basic Embedded Computer Module
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
Features Watchdog Timer
Memory Type DDR4 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Production-ready system on modules based on Texas Instruments Sitara AM62Px processor - MitySOM-AM62P - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62Px Application Processor
Ports / Buses I2C; SPI; USB
View Details
Qseven CPU Module with Onboard Intel Atom N450 Processor - AQ7-LN - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details
COM Express Type 6 Compact module - conga-TC670 - congatec
Specs
Form Factor COM Express Compact
Processor / CPU Intel Core
Ports / Buses PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details