congatec COM Express Type 7 Basic Embedded Computer Module conga-B7XD

Description
COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family Up to Intel® Xeon® D 1577 with 16 Cores 2x 10 Gigabit Ethernet KR Interface 32x PCI Express lanes up to 24MByte Cache with Intel Cache Allocation Technology Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility) CPUs Intel® Xeon® D1577 (16 x 1.3 GHz, 24MB cache, 45W) Intel® Xeon® D1548 (8 x 2.0 GHz, 18MB cache, 45W) Intel® Xeon® D1527 (4 x 2.2 GHz, 6MB cache, 35W) Intel® Xeon® D1559 (12 x 1.5 GHz, 18MB cache, 45W) Intel® Xeon® D1539 (8 x 1.6 GHz, 12MB cache, 35W) Intel® Xeon® D1529 (4 x 1.3 GHz, 6MB cache, 20W) Intel® Xeon® D1567 (12 x 2.1 GHz, 18MB cache, 65W) Intel® Pentium™ D1509 (2 x 1.5 GHz, 3MB cache, 19W) Intel® Pentium™ D1519 (4 x 1.5 GHz, 6MB cache, 25W) Intel® Pentium™ D1508 (2 x 2.2 GHz, 3MB cache, 19W)
Datasheet
Description
COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family Up to Intel® Xeon® D 1577 with 16 Cores 2x 10 Gigabit Ethernet KR Interface 32x PCI Express lanes up to 24MByte Cache with Intel Cache Allocation Technology Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility) CPUs Intel® Xeon® D1577 (16 x 1.3 GHz, 24MB cache, 45W) Intel® Xeon® D1548 (8 x 2.0 GHz, 18MB cache, 45W) Intel® Xeon® D1527 (4 x 2.2 GHz, 6MB cache, 35W) Intel® Xeon® D1559 (12 x 1.5 GHz, 18MB cache, 45W) Intel® Xeon® D1539 (8 x 1.6 GHz, 12MB cache, 35W) Intel® Xeon® D1529 (4 x 1.3 GHz, 6MB cache, 20W) Intel® Xeon® D1567 (12 x 2.1 GHz, 18MB cache, 65W) Intel® Pentium™ D1509 (2 x 1.5 GHz, 3MB cache, 19W) Intel® Pentium™ D1519 (4 x 1.5 GHz, 6MB cache, 25W) Intel® Pentium™ D1508 (2 x 2.2 GHz, 3MB cache, 19W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 7 Basic Embedded Computer Module - conga-B7XD - congatec
San Diego, CA, United States
COM Express Type 7 Basic Embedded Computer Module
conga-B7XD
COM Express Type 7 Basic Embedded Computer Module conga-B7XD
COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family Up to Intel® Xeon® D 1577 with 16 Cores 2x 10 Gigabit Ethernet KR Interface 32x PCI Express lanes up to 24MByte Cache with Intel Cache Allocation Technology Industrial grade variants Server Class Features (RAS, QoS, Virtualization, Security, Managebility) CPUs Intel® Xeon® D1577 (16 x 1.3 GHz, 24MB cache, 45W) Intel® Xeon® D1548 (8 x 2.0 GHz, 18MB cache, 45W) Intel® Xeon® D1527 (4 x 2.2 GHz, 6MB cache, 35W) Intel® Xeon® D1559 (12 x 1.5 GHz, 18MB cache, 45W) Intel® Xeon® D1539 (8 x 1.6 GHz, 12MB cache, 35W) Intel® Xeon® D1529 (4 x 1.3 GHz, 6MB cache, 20W) Intel® Xeon® D1567 (12 x 2.1 GHz, 18MB cache, 65W) Intel® Pentium™ D1509 (2 x 1.5 GHz, 3MB cache, 19W) Intel® Pentium™ D1519 (4 x 1.5 GHz, 6MB cache, 25W) Intel® Pentium™ D1508 (2 x 2.2 GHz, 3MB cache, 19W)

COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family

  • Up to Intel® Xeon® D 1577 with 16 Cores
  • 2x 10 Gigabit Ethernet KR Interface
  • 32x PCI Express lanes
  • up to 24MByte Cache with Intel Cache Allocation Technology
  • Industrial grade variants
  • Server Class Features (RAS, QoS, Virtualization, Security, Managebility)

CPUs

  • Intel® Xeon® D1577 (16 x 1.3 GHz, 24MB cache, 45W)
  • Intel® Xeon® D1548 (8 x 2.0 GHz, 18MB cache, 45W)
  • Intel® Xeon® D1527 (4 x 2.2 GHz, 6MB cache, 35W)
  • Intel® Xeon® D1559 (12 x 1.5 GHz, 18MB cache, 45W)
  • Intel® Xeon® D1539 (8 x 1.6 GHz, 12MB cache, 35W)
  • Intel® Xeon® D1529 (4 x 1.3 GHz, 6MB cache, 20W)
  • Intel® Xeon® D1567 (12 x 2.1 GHz, 18MB cache, 65W)
  • Intel® Pentium™ D1509 (2 x 1.5 GHz, 3MB cache, 19W)
  • Intel® Pentium™ D1519 (4 x 1.5 GHz, 6MB cache, 25W)
  • Intel® Pentium™ D1508 (2 x 2.2 GHz, 3MB cache, 19W)
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Computer-on-Module (COM)
Product Number conga-B7XD
Product Name COM Express Type 7 Basic Embedded Computer Module
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
Features Watchdog Timer
Memory Type DDR4 Memory
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
COM Express Type 6 Compact module - conga-TC570r - congatec
Specs
Form Factor COM Express Compact
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCIe; SATA; SPI; USB; SATA III, UART, GPIOs
View Details