American Portwell Technology Inc. Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash PCOM-B215VG

Description
Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform provides cost effective solution with low power and duo core processor technology Intel® Pineview-M / Pineview-D can be supported on the same compact board Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive, optional up to 4GB Support one DDR2 533/667MHz SDRAM, up to 4GB memory size
Datasheet
Description
Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform provides cost effective solution with low power and duo core processor technology Intel® Pineview-M / Pineview-D can be supported on the same compact board Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive, optional up to 4GB Support one DDR2 533/667MHz SDRAM, up to 4GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash
PCOM-B215VG
Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash PCOM-B215VG
Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Features Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform provides cost effective solution with low power and duo core processor technology Intel® Pineview-M / Pineview-D can be supported on the same compact board Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive, optional up to 4GB Support one DDR2 533/667MHz SDRAM, up to 4GB memory size

Intel® ATOM™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash

Features

  • Intel® ATOM™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform
  • provides cost effective solution with low power and duo core processor technology
  • Intel® Pineview-M / Pineview-D can be supported on the same compact board
  • Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane
  • On-board ATA 1GB Solid State Drive, optional up to 4GB
  • Support one DDR2 533/667MHz SDRAM, up to 4GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B215VG
Product Name Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCI; PCIe; SATA; USB
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

COM-HPC Client Size A high performance module - conga-HPC/cALP - congatec
Specs
Form Factor COM-HPC
Processor / CPU Intel Core
Ports / Buses PCIe; SATA; USB; SM-Bus, UART, esPI, SATA, MIPI-CSI, GPIO
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors - COM-LN Rev. A - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA - PCOM-B217VG-VI-ECC - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®
Ports / Buses I2C; PCIe; SATA; USB
View Details