Aaeon Systems Inc. Qseven CPU Module with Onboard Intel Atom N450 Processor AQ7-LN

Description
Along with the Intel® Atom™ N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating system or applications. This compact module features an 18-bit single channel LVDS interface for connecting popular LCD display panels. I/O demands are well met by the eight USB 2.0 ports, two SATA 3.0 GB/s ports, four PCI-Express [x1], as well as an LPC Bus interface for additional I/O on the carrier board. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ N450 Processor Onboard DDR2 667 Memory, Max. 1GB Gigabit Ethernet CRT Connector, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB, Optional) x 1, SATA 3.0Gb/s x2 USB2.0 x 8 PCI-Express [x1] x 4 LPC Bus x 1 +5V Only Operation
Description
Along with the Intel® Atom™ N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating system or applications. This compact module features an 18-bit single channel LVDS interface for connecting popular LCD display panels. I/O demands are well met by the eight USB 2.0 ports, two SATA 3.0 GB/s ports, four PCI-Express [x1], as well as an LPC Bus interface for additional I/O on the carrier board. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ N450 Processor Onboard DDR2 667 Memory, Max. 1GB Gigabit Ethernet CRT Connector, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB, Optional) x 1, SATA 3.0Gb/s x2 USB2.0 x 8 PCI-Express [x1] x 4 LPC Bus x 1 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
Qseven CPU Module with Onboard Intel Atom N450 Processor - AQ7-LN - Aaeon Systems Inc.
Brea, CA, USA
Qseven CPU Module with Onboard Intel Atom N450 Processor
AQ7-LN
Qseven CPU Module with Onboard Intel Atom N450 Processor AQ7-LN
Along with the Intel® Atom™ N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating system or applications. This compact module features an 18-bit single channel LVDS interface for connecting popular LCD display panels. I/O demands are well met by the eight USB 2.0 ports, two SATA 3.0 GB/s ports, four PCI-Express [x1], as well as an LPC Bus interface for additional I/O on the carrier board. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ N450 Processor Onboard DDR2 667 Memory, Max. 1GB Gigabit Ethernet CRT Connector, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB, Optional) x 1, SATA 3.0Gb/s x2 USB2.0 x 8 PCI-Express [x1] x 4 LPC Bus x 1 +5V Only Operation

Along with the Intel® Atom™ N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating system or applications. This compact module features an 18-bit single channel LVDS interface for connecting popular LCD display panels. I/O demands are well met by the eight USB 2.0 ports, two SATA 3.0 GB/s ports, four PCI-Express [x1], as well as an LPC Bus interface for additional I/O on the carrier board.

Applications

  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Military & Government
  • Security

Features

  • Onboard Intel® Atom™ N450 Processor
  • Onboard DDR2 667 Memory, Max. 1GB
  • Gigabit Ethernet
  • CRT Connector, 18-bit Single-channel LVDS LCD
  • High Definition Audio Interface
  • PATA SSD (Up to 4GB, Optional) x 1, SATA 3.0Gb/s x2
  • USB2.0 x 8
  • PCI-Express [x1] x 4
  • LPC Bus x 1
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number AQ7-LN
Product Name Qseven CPU Module with Onboard Intel Atom N450 Processor
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet - PCOM-B216VG-ECC - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Arrandale
Ports / Buses PCIe; SATA; SPI; USB
View Details
COM Express CPU Module with Onboard Intel Atom N455 Processor - NanoCOM-LN - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Features Watchdog Timer
Memory Type DDR3
View Details