Conax Technologies Multi-wire Power Compression Seal Feedthrough PL

Description
Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1 to 12 Wires Pressure*: Vacuum to 10,000 PSI (690 bar) (Refer to Pressure Rating (PSI) Guide) Rated: 600 Volts to 55 Amps Field Adjustable Reusable Fitting Wire Identification Markers Applied Wires Readily Assembled or Replaced in Field Available With or Without Conductors Available With Thermocouple Material Conductors - Selected Sizes
Request a Quote Datasheet
Description
Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1 to 12 Wires Pressure*: Vacuum to 10,000 PSI (690 bar) (Refer to Pressure Rating (PSI) Guide) Rated: 600 Volts to 55 Amps Field Adjustable Reusable Fitting Wire Identification Markers Applied Wires Readily Assembled or Replaced in Field Available With or Without Conductors Available With Thermocouple Material Conductors - Selected Sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-wire Power Compression Seal Feedthrough - PL - Conax Technologies
Buffalo, NY, United States
Multi-wire Power Compression Seal Feedthrough
PL
Multi-wire Power Compression Seal Feedthrough PL
Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1 to 12 Wires Pressure*: Vacuum to 10,000 PSI (690 bar) (Refer to Pressure Rating (PSI) Guide) Rated: 600 Volts to 55 Amps Field Adjustable Reusable Fitting Wire Identification Markers Applied Wires Readily Assembled or Replaced in Field Available With or Without Conductors Available With Thermocouple Material Conductors - Selected Sizes

Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc.

Features:

  • Stainless Steel Fitting
  • For Gas or Liquid
  • Easy Installation -No "Potting"
  • Seals 1 to 12 Wires
  • Pressure*: Vacuum to 10,000 PSI (690 bar)
    (Refer to Pressure Rating (PSI) Guide)
  • Rated: 600 Volts to 55 Amps
  • Field Adjustable
  • Reusable Fitting
  • Wire Identification Markers Applied
  • Wires Readily Assembled or Replaced in Field
  • Available With or Without Conductors
  • Available With Thermocouple Material Conductors - Selected Sizes
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number PL
Product Name Multi-wire Power Compression Seal Feedthrough
Feedthrough Mount Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Wire Compression Seal Feedthrough - TG - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range -185 to 870 C (-301 to 1598 F)
View Details
Hazardous Location Power Lead Feedthrough - HLPL - Conax Technologies
Specs
Feedthrough Mount Threaded
View Details
Power Compression Seal Feedthrough - EGT - Conax Technologies
Specs
Electrical Feedthrough Type Power; Electrode
Connector Type NPT or SAE Threads and Weld-neck Style
Feedthrough Mount Threaded
View Details
HAST Feedthrough Nickel Plated Copper Wire, High Current -  - Conax Technologies
Specs
Feedthrough Mount Flange; Threaded
View Details