Conax Technologies 2-Wire Programmable Transmitter Din Rail T/C (ATEX) 6334B

Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Complies with European ATEX Requirements for Hazardous Location Installation Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a 6334B to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote
Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Complies with European ATEX Requirements for Hazardous Location Installation Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a 6334B to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6334B is a two-wire programmable transmitter for linearized temperature measurement with thermocouple sensors or amplification of bipolar mV signals to a 4...20 mA output. It mounts on a DIN rail in a case measuring 109 x 23.5 x 104 mm and is available in single- or dual-channel versions. The device offers 1.5 kVAC galvanic isolation, a 7.2...30 VDC supply range, and operates with cold junction compensation accurate to within ±1.0 °C. It complies with ATEX 94/9/EC for installation in hazardous locations zones 0, 1, and 2, meeting EN 50014, EN 50020, and EN 50284. Intrinsically safe parameters include a maximum output of 30 VDC, 120 mA, and 0.84 W. The unit has an IP20 protection rating, operates in ambient temperatures up to 60 °C, and supports programmable sensor error detection in the range of 3.5...23 mA.

Datasheet Summary
Powered by GS/AI

The 6334B is a two-wire programmable transmitter for linearized temperature measurement with thermocouple sensors or amplification of bipolar mV signals to a 4...20 mA output. It mounts on a DIN rail in a case measuring 109 x 23.5 x 104 mm and is available in single- or dual-channel versions. The device offers 1.5 kVAC galvanic isolation, a 7.2...30 VDC supply range, and operates with cold junction compensation accurate to within ±1.0 °C. It complies with ATEX 94/9/EC for installation in hazardous locations zones 0, 1, and 2, meeting EN 50014, EN 50020, and EN 50284. Intrinsically safe parameters include a maximum output of 30 VDC, 120 mA, and 0.84 W. The unit has an IP20 protection rating, operates in ambient temperatures up to 60 °C, and supports programmable sensor error detection in the range of 3.5...23 mA.

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Transmitter Din Rail T/C (ATEX) - 6334B - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Transmitter Din Rail T/C (ATEX)
6334B
2-Wire Programmable Transmitter Din Rail T/C (ATEX) 6334B
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Complies with European ATEX Requirements for Hazardous Location Installation Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a 6334B to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
  • TC or mV Input
  • Extremely High Measurement Accuracy
  • 1.5 kVAC Galvanic Isolation
  • Programmable Sensor Error Value
  • 1- or 2-Channel Version
  • Complies with European ATEX
    Requirements for Hazardous Location
    Installation

Application:

  • Linearized temperature measurement with TC sensor.
  • Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.

Technical Characteristics:

  • Within seconds the user can program a 6334B to measure temperatures within all standard TC ranges.
  • Cold junction compensation (CJC) via a built in temperature sensor.
  • A limit can be programmed on the output signal.
  • Continuous check of vital stored data.

Mounting / Installation:

  • Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Transmitters
Product Number 6334B
Product Name 2-Wire Programmable Transmitter Din Rail T/C (ATEX)
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Transmitter Din Rail Universal (ATEX) - 6331B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Head Mount T/C Transmitter (ATEX) - 5334B - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details