Conax Technologies 2-Wire Programmable Head Mount T/C Transmitter (ATEX) 5334B

Description
2-Wire Programmable Head Mount T/C Transmitter (ATEX) Model – 5334B * TC or mV Input * Extremely High Measurement Accuracy * 1.5 kVAC Galvanic Isolation * Programmable Sensor Error Value * Complies with European ATEX Requirements for Hazardous Location Installation Application: * Linearized temperature measurement for TC sensor. * Amplification of bipolar mV signals to a 4…20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: * Within seconds the user can program a 5334B to measure temperatures within all standard TC ranges. * Cold junction compensation (CJC) with a built-in temperature sensor. * Continuous check of vital stored data. Mounting / Installation: * DIN Form B sensor head compatible * Supplied with 2 x M4 screws on a 33mm(1.3′) BC (optional 6-32 screws available).
Request a Quote Datasheet
Description
2-Wire Programmable Head Mount T/C Transmitter (ATEX) Model – 5334B * TC or mV Input * Extremely High Measurement Accuracy * 1.5 kVAC Galvanic Isolation * Programmable Sensor Error Value * Complies with European ATEX Requirements for Hazardous Location Installation Application: * Linearized temperature measurement for TC sensor. * Amplification of bipolar mV signals to a 4…20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: * Within seconds the user can program a 5334B to measure temperatures within all standard TC ranges. * Cold junction compensation (CJC) with a built-in temperature sensor. * Continuous check of vital stored data. Mounting / Installation: * DIN Form B sensor head compatible * Supplied with 2 x M4 screws on a 33mm(1.3′) BC (optional 6-32 screws available).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Head Mount T/C Transmitter (ATEX) - 5334B - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Head Mount T/C Transmitter (ATEX)
5334B
2-Wire Programmable Head Mount T/C Transmitter (ATEX) 5334B
2-Wire Programmable Head Mount T/C Transmitter (ATEX) Model – 5334B * TC or mV Input * Extremely High Measurement Accuracy * 1.5 kVAC Galvanic Isolation * Programmable Sensor Error Value * Complies with European ATEX Requirements for Hazardous Location Installation Application: * Linearized temperature measurement for TC sensor. * Amplification of bipolar mV signals to a 4…20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: * Within seconds the user can program a 5334B to measure temperatures within all standard TC ranges. * Cold junction compensation (CJC) with a built-in temperature sensor. * Continuous check of vital stored data. Mounting / Installation: * DIN Form B sensor head compatible * Supplied with 2 x M4 screws on a 33mm(1.3′) BC (optional 6-32 screws available).

2-Wire Programmable Head Mount T/C Transmitter (ATEX) Model – 5334B

* TC or mV Input
* Extremely High Measurement Accuracy
* 1.5 kVAC Galvanic Isolation
* Programmable Sensor Error Value
* Complies with European ATEX Requirements for Hazardous Location Installation

Application:
* Linearized temperature measurement for TC sensor.
* Amplification of bipolar mV signals to a 4…20 mA signal, optionally linearized according to a defined linearization function.

Technical Characteristics:
* Within seconds the user can program a 5334B to measure temperatures within all standard TC ranges.
* Cold junction compensation (CJC) with a built-in temperature sensor.
* Continuous check of vital stored data.

Mounting / Installation:
* DIN Form B sensor head compatible
* Supplied with 2 x M4 screws on a 33mm(1.3″) BC (optional 6-32 screws available).

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Transmitters
Product Number 5334B
Product Name 2-Wire Programmable Head Mount T/C Transmitter (ATEX)
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Transmitter Din Rail T/C (ATEX) - 6334B - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details