Conax Technologies 2-Wire Programmable Transmitter Din Rail T/C 6334A

Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a6334A to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote Datasheet
Description
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a6334A to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Transmitter Din Rail T/C - 6334A - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Transmitter Din Rail T/C
6334A
2-Wire Programmable Transmitter Din Rail T/C 6334A
TC or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical Characteristics: Within seconds the user can program a6334A to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
  • TC or mV Input
  • Extremely High Measurement Accuracy
  • 1.5 kVAC Galvanic Isolation
  • Programmable Sensor Error Value
  • 1- or 2-Channel Version

Application:

  • Linearized temperature measurement with TC sensor.
  • Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.

Technical Characteristics:

  • Within seconds the user can program a6334A to measure temperatures within all standard TC ranges.
  • Cold junction compensation (CJC) via a built in temperature sensor.
  • A limit can be programmed on the output signal.
  • Continuous check of vital stored data.

Mounting / Installation:

  • Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Transmitters
Product Number 6334A
Product Name 2-Wire Programmable Transmitter Din Rail T/C
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Head Mount T/C Transmitter - 5334A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail Universal - 6331A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail T/C (ATEX) - 6334B - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail Universal (ATEX) - 6331B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details